Products specifications

Category Capacitors>Trimmers, Variable Capacitors
Manufacturer Knowles Voltronics
Packaging Reel - TR
Capacitance Range 4.5 ~ 20pF
Adjustment Type Top
Voltage - Rated 125 V
Dielectric Material Ceramic
Q @ Freq 1500 @ 1MHz
Size / Dimension 0.138" L x 0.122" W (3.50mm x 3.10mm)
Height - Seated (Max) 0.045" (1.15mm)
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Features General Purpose
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0010
Other Part Number 1674-1019-1,1674-1019-2,1674-1019-6
Standard Package 1,000
Win Source Part Number 1329122-JR200
Ultra Librarian 3D Model Ultra Librarian JR200 CAD Model

Description

The Knowles Voltronics 1329122-JR200 is a surface mount, variable capacitor with a capacitance range of 4.5 to 20 pF. It has a voltage rating of 125 V and a Q of 1500 at 1 MHz. This ceramic dielectric capacitor operates in a temperature range of -40°C to 85°C.

You May Also Be Interested in

Sprague-Goodman
Cap Trimmer Mica 140/580pF 175V Top Adj 85°C / CAP TRIM 140-580PF 175V T/H
Need more? Email Us
ECAD model for GMB40700
Sprague-Goodman
Cap Trimmer Mica 150/500pF 175V Top Adj 85°C / CAP TRIMMER 150-500PF 175V TH
Need more? Email Us
ECAD model for GMC31100
Murata Electronics North America
CAP TRIMMER 3-10PF 25V SMD / 3 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Need more? Email Us
ECAD model for TZY2Z100A001B00
Murata Electronics North America
CAP TRIMMER 4.5-20PF 25V SMD / Ceramic Trimmer Capacitors
Lowest to $0.7321
ECAD model for TZY2R200AC01R00
Murata Electronics North America
CAP TRIMMER 2.5-6PF 25V SMD / New shape of cover can improve the flux invasion compared with current products
Lowest to $1.7716
ECAD model for TZY2Z060AC01R00
Murata Electronics North America
Cap Trimmer Ceramic 1.4/3pF 100VDC NPO±300ppm/°C Top Adj 85°C Emboss T/R
Need more? Email Us
ECAD model for TZC3Z030AA01R00
Sprague-Goodman
CAP TRIM 330-1100PF 175V T/H / Cap Trimmer Mica 330/1100pF 175V Side Adj 85°C
Need more? Email Us
ECAD model for GMD41200
Sprague-Goodman
CAP TRIMMER TH / PISTONCAP PRECISION TRIMMER CAPACITORS
Need more? Email Us
ECAD model for GHP23000
Sprague-Goodman
CAP TRIM 360-1200PF 175V T/H / Cap Trimmer Mica 360/1200pF 175V Side Adj 85°C
Need more? Email Us
ECAD model for GMD41300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3117 $51.7404
29+ $3.5378 $102.5962
44+ $3.4273 $150.8012
61+ $3.3167 $202.3187
78+ $3.2061 $250.0758
105+ $2.8745 $301.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,150 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention