EN
  • EN
  • DE

SPM0103ND3-3

Part No SPM0103ND3-3
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192380-SPM0103ND3-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPM0103ND3-3 CAD Model

Description

The Knowles SPM0103ND3-3 is a miniature silicon microphone designed for a wide range of audio applications. It distinguishes itself with its small footprint, low power consumption, and excellent signal-to-noise ratio, making it well-suited for integration into compact, battery-operated devices where high-quality audio capture is essential.

Applications:

  • Smartphones: Used for clear voice communication and audio recording functionalities.
  • Tablets: Integrated into tablets for video conferencing, voice commands, and general audio input.
  • Wireless Earbuds: Enables high-quality voice calls and audio recording in compact earbud designs.
  • Smartwatches: Provides voice input capabilities for smartwatches, enabling voice commands and calls.
  • Hearing Aids: Used for sound amplification and processing in hearing aid devices.
  • Digital Recorders: Integrated for high-fidelity audio recording in portable digital recorders.
  • IoT Devices: Incorporated into smart home and industrial IoT devices for voice control and acoustic sensing.

Features:

  • Ultra-Small Size: Miniature dimensions allow for seamless integration into space-constrained devices.
  • Low Power Consumption: Minimizes power draw to extend battery life in portable applications.
  • High Signal-to-Noise Ratio (SNR): Delivers clear and crisp audio with minimal background noise interference.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions for consistent performance.
  • Digital Output: Provides a digital signal, simplifying integration with digital signal processors (DSPs) and microcontrollers.
  • Surface Mount Technology (SMT): Designed for automated and efficient assembly on printed circuit boards.
  • RoHS Compliant: Adheres to environmental regulations, ensuring minimal environmental impact.

Benefits:

  • Superior Audio Quality: High SNR ensures clear and natural-sounding audio recordings and voice communication.
  • Prolonged Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Flexible Design Options: Small size offers greater design freedom and integration possibilities.
  • Enhanced Voice Recognition Accuracy: Clear audio capture improves the performance of voice recognition systems.
  • Proven Reliability: Knowles is a reputable manufacturer known for delivering high-quality and reliable components.
  • Simplified System Design: Digital output streamlines the connection to digital processing units, reducing complexity.
  • Robust Construction: Designed to withstand various environmental conditions and mechanical stresses.

The SPM0103ND3-3 operates on a low supply voltage, typically ranging from 1.6V to 3.6V, and features a sensitivity level around -42 dBV/Pa. Its omnidirectional characteristic makes it suitable for environments where the sound source position is variable. It is designed for reflow soldering, aligning with standard PCB assembly processes. Its digital output stage minimizes the need for external amplification, thereby decreasing the system's component count and cost. The Knowles SPM0103ND3-3 delivers a combination of compact size, low energy consumption, and excellent performance, making it a preferred choice for audio applications demanding a small, efficient, and high-quality microphone.

You May Also Be Interested in

Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.5571
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $2.0619
Knowles
Lowest to $0.9794
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Knowles
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess