EN
  • EN
  • DE

SPM0208HD5-6

Part No SPM0208HD5-6
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192396-SPM0208HD5-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0208HD5-6 CAD Model

Description

The Knowles SPM0208HD5-6 is a miniature silicon microphone, designed for high-performance audio capture in compact devices. It's part of the Knowles SiSonic™ microphone series, renowned for their reliability and consistent performance in various applications.

Applications:

  • Mobile Phones: Used for voice communication, audio recording, and voice assistant features.
  • Tablets: Integrated to provide high-quality audio input for video calls and recording.
  • Laptops: Enhances audio capture for video conferencing and voice recording.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for voice interaction and audio recording.
  • Bluetooth Headsets: Improves voice clarity during calls.
  • Hearing Aids: Provides precise sound capture and amplification in hearing aids.
  • Automotive Systems: Used in hands-free communication systems within vehicles.
  • IoT Devices: Integrated into smart home devices for voice control and monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Ensures clear audio capture by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, suitable for diverse recording environments.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Small Form Factor: Allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Digital Output: Provides a digital signal, simplifying integration with digital signal processors (DSPs) and microcontrollers.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Superior Audio Quality: High SNR provides clear and intelligible audio, even in noisy environments.
  • Versatile Application: The omnidirectional pattern allows for use in various applications without requiring precise positioning.
  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Compact Integration: The small size allows for integration into space-constrained devices without sacrificing performance.
  • Simplified Manufacturing: SMT compatibility simplifies the manufacturing process.
  • Robust Audio Performance: High AOP ensures the microphone can handle loud sounds without distortion.
  • Simplified System Design: Digital output streamlines integration with digital systems.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0208HD5-6 typically operates within a voltage range of 1.8V to 3.3V. Its digital output usually comes in Pulse Density Modulation (PDM) format, which is easily processed by DSPs. The microphone’s sensitivity is carefully calibrated during manufacturing to ensure consistent performance across units. It's designed to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing. Furthermore, it provides good immunity to RF interference, ensuring reliable performance in environments with electromagnetic noise.

The Knowles SPM0208HD5-6 is a reliable and high-performance digital microphone, ideally suited for demanding audio applications where small size, low power consumption, and excellent audio quality are critical requirements.

You May Also Be Interested in

Knowles
Lowest to $16.6563
Knowles
Lowest to $6.2913
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.6884
Knowles
Lowest to $6.5154
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.0186
Knowles
Lowest to $1.5015
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $1.2405
Knowles
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess