EN
  • EN
  • DE

SPM0423HD4H-WB

Part No SPM0423HD4H-WB
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -26DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Not For New Designs
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 56dB
Voltage Range 1.6 to 3.6V
Operating Supply Current 600μA
Port Location Top
Termination Surface Mount
Height (Max) 0.053" (1.35mm)
Shape Rectangular
Win Source Part Number 047208-SPM0423HD4H-WB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0423HD4H-WB CAD Model

Description

The SPM0423HD4H-WB is a MEMS (Silicon) microphone manufactured by Knowles.

  • Direction: Omnidirectional
  • Shape: Rectangular
  • Sensitivity: -26dB ±3dB @ 94dB SPL
  • Signal-to-Noise Ratio: 56dB
  • Frequency Range: 100Hz to 10kHz
  • Output Type: Digital PDM
  • Voltage Range: 1.6V to 3.6V
  • Height: 0.053 inches
  • Mounting: Surface-Mounted
  • Package: Reel-TR
  • Suitable for: Audio Products

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $1.2405
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Lowest to $16.6563
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Lowest to $1.5015
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $0.9621

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
220+ $0.5348 $117.6560
340+ $0.5163 $175.5420
485+ $0.4793 $232.4605
630+ $0.4608 $290.3040
785+ $0.4424 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,388 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess