EN
  • EN
  • DE

SPM0404HD5H-PB

Part No SPM0404HD5H-PB
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS ANALOG OMNI -42DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 59dB
Impedance 300 Ohm
Voltage Range 1.5 to 3.6V
Operating Supply Current 250μA
Port Location Top
Termination Surface Mount
Height (Max) 0.053" (1.35mm)
Shape Rectangular
Win Source Part Number 117302-SPM0404HD5H-PB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0404HD5H-PB CAD Model

Description

The Knowles SPM0404HD5H-PB is an obsolete (EOL) MEMS (Silicon) surface mount microphone with an impedance of 300 Ohm and a frequency range of 100Hz to 10kHz.

  • Impedance: 300 Ohm
  • Frequency Range: 100Hz to 10kHz
  • Output Type: Analog
  • Direction: Omnidirectional
  • Sensitivity: -42dB ±3dB @ 94dB SPL
  • S/N Ratio: 59dB
  • Voltage Range: 1.5 to 3.6V
  • Operating Supply Current: 250μA
  • Package: Reel - TR
  • Height (Max): 0.053" (1.35mm)
  • Shape: Rectangular
  • Port Location: Top

You May Also Be Interested in

Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.5571
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.0186
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $1.2405
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Knowles
Lowest to $16.6563
Knowles
Lowest to $6.5154
Knowles
Need more? Email Us
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617
Knowles
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9621 $62.5365
150+ $0.7889 $118.3350
230+ $0.7646 $175.8580
315+ $0.7404 $233.2260
405+ $0.7149 $289.5345
545+ $0.6410 $349.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess