EN
  • EN
  • DE

S9S12VRP64F0VLF

Part No S9S12VRP64F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13960, 935361596557, S9S12VRP64F0VLF-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893440-S9S12VRP64F0VLF
Ultra Librarian 3D Model Ultra Librarian S9S12VRP64F0VLF CAD Model

Description

NXP S9S12VRP64F0VLF Microcontroller

The NXP S9S12VRP64F0VLF is a highly integrated microcontroller designed for automotive and industrial applications. It is part of NXP's HCS12 family, which is renowned for its robust architecture, exceptional performance, and rich set of features. This microcontroller is specifically tailored to meet the stringent requirements of complex real-time control systems.

At the heart of the S9S12VRP64F0VLF lies a 16-bit HCS12 core that operates at a maximum frequency of 25 MHz. This provides a perfect balance between processing power and power consumption, making it an ideal choice for applications that require efficient operation without sacrificing performance.

Key Features:

  • Memory: The device comes with 64 KB of flash memory which is highly reliable and provides ample space for application code. Additionally, it includes 4 KB of RAM for efficient data processing and temporary storage during operation.
  • Advanced Timers: It features a rich set of timing and control functions including multiple 16-bit timers, a pulse width modulator (PWM) for precise motor control, and a real-time interrupt timer for time-critical tasks.
  • Communication Interfaces: The microcontroller is equipped with multiple communication interfaces such as CAN, LIN, and SPI, enabling it to easily interface with other components and systems within an automotive or industrial environment.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for accurate measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Robust I/O Capabilities: With a variety of general-purpose input/output (GPIO) pins, the S9S12VRP64F0VLF can handle a multitude of tasks ranging from simple LED control to complex signal processing.

Furthermore, the S9S12VRP64F0VLF is designed with a focus on reliability and includes features such as a watchdog timer and low-voltage detection to ensure stable operation under various conditions. Its single-chip design reduces system complexity and helps to minimize the overall cost of development and production.

With its comprehensive feature set and proven HCS12 core, the NXP S9S12VRP64F0VLF microcontroller is an excellent choice for designers looking to create sophisticated control systems for the automotive and industrial markets. Its combination of performance, memory, and peripherals, along with NXP's commitment to quality, makes it a reliable and versatile solution for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0537 $56.4296
18+ $5.7876 $104.1768
27+ $5.6068 $151.3836
37+ $5.4259 $200.7583
48+ $5.2451 $251.7648
64+ $4.7025 $300.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess