EN
  • EN
  • DE

DSPIC30F6014-20I/PF

Part No DSPIC30F6014-20I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP / MCU 16-bit dsPIC RISC 144KB Flash 3.3V/5V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (14x14)
Win Source Part Number 773467-DSPIC30F6014-20I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F6014
Introduction Date July 07, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014-20I/PF CAD Model

Description

dSPIC30F6014-20I/PF - High-Performance Digital Signal Controller

The dSPIC30F6014-20I/PF is a powerful digital signal controller (DSC) from Microchip Technology, designed to bridge the gap between microcontrollers (MCUs) and digital signal processors (DSPs). This DSC combines the best features of both worlds, offering the simplicity of an MCU and the computational power of a DSP, making it an ideal choice for applications that require complex algorithms and control processes.

Key Features:

  • High Performance: With a 30 MIPS (Million Instructions Per Second) performance at 5V, this DSC can handle intensive signal processing tasks efficiently.
  • Advanced Architecture: The device features a modified Harvard architecture with an optimized instruction set for digital signal processing and control tasks.
  • Ample Memory: It comes with 144 KB of on-chip Flash memory for program storage and 8 KB of SRAM, allowing for robust applications.
  • Flexible Peripheral Set: This includes PWM outputs, timers, UART, SPI, and I2C interfaces for versatile connectivity and control options.
  • Robust I/O Capabilities: The dSPIC30F6014-20I/PF offers up to 40 general-purpose I/O pins for interfacing with external devices.
  • Wide Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, providing flexibility in various power supply conditions.

Applications:

This DSC is suitable for a wide range of applications, including but not limited to:

  • Motor Control and Power Conversion
  • Industrial Control Systems
  • Automotive and Transportation
  • Robotics and Mechatronics
  • Audio Processing and Telecommunications

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the dSPIC30F6014-20I/PF is no exception. It is designed to meet the rigorous demands of industrial and automotive applications, ensuring reliability and longevity in the field.

Support and Resources:

Developers can access a wealth of resources, including development tools, software libraries, and application notes, to facilitate rapid development and deployment of systems using the dSPIC30F6014-20I/PF.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9654 $65.8962
6+ $18.0229 $108.1374
9+ $17.4597 $157.1373
12+ $16.8965 $202.7580
16+ $16.3332 $261.3312
21+ $14.6436 $307.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess