EN
  • EN
  • DE

MM912F634BV1AE

Part No MM912F634BV1AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 16BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Part Status Obsolete
Core Processor S12
Number of I/O 9
Program Memory Type FLASH (32kB)
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Family Name MM912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927372-MM912F634BV1AE
Ultra Librarian 3D Model Ultra Librarian MM912F634BV1AE CAD Model

Description

The NXP MM912F634BV1AE is a sophisticated integrated circuit designed for automotive applications, particularly for the management of battery sensors. This highly integrated device is part of NXP's portfolio of mixed-signal products, which combines analog functionality with digital control to offer a comprehensive solution for battery sensing in vehicles.

Key Features

  • Integrated Battery Sensor: The MM912F634BV1AE is built to accurately measure battery parameters such as voltage, current, and temperature, which are vital for ensuring the reliability and efficiency of the vehicle's electrical system.
  • Dual-Core System: It features a dual-core system comprising an S12 microcontroller and an analog front-end (AFE), allowing for precise data acquisition and processing.
  • High Precision: The device offers high-precision measurements with its 16-bit analog-to-digital converter (ADC), ensuring detailed and accurate data for battery monitoring.
  • Robust Communication: With a LIN 2.1 transceiver, the MM912F634BV1AE facilitates robust communication with other components within the vehicle's network.
  • Wide Operating Temperature Range: It is designed to operate effectively across a wide temperature range, suitable for the harsh conditions found in automotive environments.
  • Low Power Consumption: The device is optimized for low power consumption, contributing to the overall energy efficiency of the automotive system.

Applications

Primarily, the MM912F634BV1AE is utilized in battery sensor modules for automotive applications. Its precision and reliability make it an excellent choice for:

  • Intelligent battery management systems
  • Energy management and conservation
  • Fault diagnosis and prognostics for vehicle batteries

Quality and Reliability

NXP's commitment to quality and reliability is evident in the MM912F634BV1AE, which is built to meet the stringent requirements of the automotive industry. The device undergoes rigorous testing to ensure it performs under extreme conditions and complies with automotive standards for safety and durability.

Conclusion

The NXP MM912F634BV1AE is an advanced solution for automotive battery sensing, offering a blend of precision, integration, and efficiency. Its robust feature set and adherence to automotive quality standards make it a trusted component in the development of reliable and sophisticated vehicle battery management systems.

You May Also Be Interested in

Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess