EN
  • EN
  • DE

66AK2G12ABYA60

Part No 66AK2G12ABYA60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description GALILEO FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000754-66AK2G12ABYA60
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series 66AK2G1x KeyStone II Multicore
Type DSP+ARM®
Package Tray
Package / Case 625-LFBGA, FCBGA
Supplier Device Package 625-FCBGA (21x21)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TJ)
Base Product Number 66AK2G12
Ultra Librarian 3D Model Ultra Librarian 66AK2G12ABYA60 CAD Model

Description

The 66AK2G12ABYA60 is a high-performance, multicore processor from Texas Instruments (TI), designed to cater to a wide range of applications, including communications infrastructure, industrial vision, healthcare, and audio. This processor is part of the KeyStone II architecture, which incorporates both ARM and DSP cores to provide an optimal balance of power and performance.

Key Features

  • Integrated ARM and DSP Cores: The device includes an ARM Cortex-A15 MPCore processor and TMS320C66x digital signal processor (DSP) generation cores, providing a powerful combination for multitasking and intensive signal processing tasks.
  • High-Performance Computing: With speeds up to 1.4 GHz, the 66AK2G12ABYA60 delivers exceptional performance for compute-intensive applications.
  • Advanced Memory Interface: It features a rich set of memory interfaces including DDR3/DDR3L for ample storage and efficient data management.
  • Robust Peripherals and Connectivity: The processor supports a wide array of peripherals and high-speed connectivity options, such as PCIe, Gigabit Ethernet, and Serial RapidIO, making it highly versatile for system integration.
  • Energy Efficiency: The processor is designed with TI's smart reflex technologies, optimizing power consumption without compromising performance.
  • Software Support: TI provides comprehensive software support, including Linux and TI-RTOS, along with development tools and software libraries to accelerate application development.

Applications

The 66AK2G12ABYA60 is suitable for a broad range of high-performance applications. In the communications sector, it can be used for network processing, signal processing, and media gateway processing. Industrial applications may include machine vision, automation, and control systems. For healthcare, this processor can power medical imaging devices and portable diagnostic equipment. Additionally, it is well-suited for professional audio equipment, such as mixers and audio processing systems.

Conclusion

Texas Instruments' 66AK2G12ABYA60 is a versatile and powerful processor that brings together the efficiency of an ARM core with the raw signal processing power of a DSP. Its extensive feature set and robust support make it an ideal choice for developers looking to push the boundaries of their high-performance applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess