EN
  • EN
  • DE

MCIMX6D5EYM12AC

Part No MCIMX6D5EYM12AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU ARM CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-A9
Speed 1.2GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884000-MCIMX6D5EYM12AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6D5EYM12AC CAD Model

Description

The NXP MCIMX6D5EYM12AC is a high-performance, power-efficient processor that is part of the i.MX 6Dual series of multimedia applications processors. This product is designed to deliver a rich multimedia experience with high-level graphics, imaging, audio, and video capabilities for applications in various markets including industrial, automotive, and consumer electronics.

Key Features

  • Dual-Core ARM Cortex-A9 Processor: At the heart of the MCIMX6D5EYM12AC is a dual-core ARM Cortex-A9 processor that runs at a speed of 1.2 GHz, providing a balance between high performance and power efficiency.
  • Integrated Multimedia Processing: The processor includes an integrated multimedia processing unit that supports 2D and 3D graphics acceleration, 1080p video processing, and a high-quality image signal processor for advanced imaging and camera functionality.
  • High-Performance Connectivity: With a range of high-speed interfaces, including Gigabit Ethernet, PCI Express®, and USB 2.0, this processor ensures robust connectivity options for various applications.
  • Advanced Security Features: The device is equipped with a suite of security features, such as cryptographic acceleration, secure boot, and random number generation, to protect sensitive data and ensure secure operations.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCIMX6D5EYM12AC is ideal for battery-powered devices, offering features such as multiple power-saving modes to extend battery life.
  • Flexible Memory Interface: It supports a range of memory interfaces, including DDR3, DDR3L, LPDDR2, and NOR Flash, providing flexibility in system design and ensuring compatibility with a variety of memory components.

Applications

The versatility of the NXP MCIMX6D5EYM12AC makes it suitable for a wide array of applications, such as:

  • Advanced industrial control and automation systems
  • Automotive infotainment and dashboard systems
  • Interactive point-of-sale kiosks
  • High-end audio systems and smart home devices
  • Portable medical devices and healthcare equipment

In conclusion, the NXP MCIMX6D5EYM12AC processor is an excellent choice for designers looking to develop sophisticated and power-conscious multimedia applications. Its rich feature set, combined with its high level of integration, provides a solid foundation for creating innovative and competitive products in the market.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4012 $87.4012
2+ $71.7140 $143.4280
3+ $69.4733 $208.4199
4+ $67.2314 $268.9256
5+ $64.9907 $324.9535
6+ $58.2674 $349.6044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess