EN
  • EN
  • DE

SPM0206HE3-SB-6

Part No SPM0206HE3-SB-6
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192394-SPM0206HE3-SB-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0206HE3-SB-6 CAD Model

Description

The Knowles SPM0206HE3-SB-6 is a miniature silicon microphone designed for various applications requiring high-quality audio capture in a small form factor. This microphone is part of Knowles' SiSonic™ series, known for its robust design and consistent performance. The 'SB' in the name often denotes specific packaging or shielding enhancements.

Applications:

  • Mobile Phones: Used for clear voice communication, voice recording, and voice assistant features.
  • Tablets: Integrated to provide high-quality audio input for various applications.
  • Laptop Computers: Improves audio capture for video conferencing and voice recording.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for voice interaction.
  • Bluetooth Headsets: Enhances voice clarity during calls.
  • Hearing Aids: Provides precise sound capture and amplification in hearing aids.
  • Automotive Systems: Used in hands-free communication systems within vehicles.
  • IoT Devices: Integrated into smart home devices for voice control and monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Ensures clear audio capture by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, suitable for diverse recording environments.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Small Form Factor: Allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Analog Output: Provides an analog signal, suitable for integration with analog circuitry.
  • Shielding: Enhanced shielding (indicated by 'SB') to minimize electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Excellent Audio Clarity: High SNR provides clear and intelligible audio, even in noisy environments.
  • Versatile Application: The omnidirectional pattern allows for use in various applications without requiring precise positioning.
  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Compact Integration: The small size allows for integration into space-constrained devices without sacrificing performance.
  • Simplified Manufacturing: SMT compatibility simplifies the manufacturing process.
  • Robust Audio Performance: High AOP ensures the microphone can handle loud sounds without distortion.
  • Easy Integration with Analog Systems: Analog output simplifies integration with existing analog audio processing systems.
  • Improved EMI Immunity: Enhanced shielding reduces the impact of electromagnetic interference on audio quality.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0206HE3-SB-6 typically operates within a voltage range of 1.5V to 3.6V. The analog output signal can be directly connected to an audio amplifier or an analog-to-digital converter (ADC) for further processing. The microphone’s sensitivity is calibrated during manufacturing to ensure consistent performance across units. The enhanced shielding provides better performance in environments with high levels of electromagnetic interference. It is designed to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing.

The Knowles SPM0206HE3-SB-6 is a reliable and high-performance microphone, suitable for applications requiring small size, low power consumption, high audio quality, and improved EMI immunity. Its analog output simplifies integration into a wide range of audio systems, and the enhanced shielding makes it ideal for noisy environments.

You May Also Be Interested in

Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Knowles
MIC BOOM 0.340\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6563 $66.6252
9+ $13.6671 $123.0039
14+ $13.2398 $185.3572
19+ $12.8124 $243.4356
24+ $12.3851 $297.2424
32+ $11.1042 $355.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess