EN
  • EN
  • DE

SGB8206NSL3G

Part No SGB8206NSL3G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT D2PAK 350V 20A / IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SGB8206
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 894306-SGB8206NSL3G
Ultra Librarian 3D Model Ultra Librarian SGB8206NSL3G CAD Model

Description

Overview of ON Semiconductor SGB8206NSL3G

The SGB8206NSL3G is a high-performance, energy-efficient N-Channel Power MOSFET designed and manufactured by ON Semiconductor. This MOSFET is a robust semiconductor device that is well-suited for a wide range of applications, including power management, switching circuits, and motor control. It is designed to deliver optimal performance with low on-state resistance, high switching speed, and minimal power loss.

Key Features

  • Low On-Resistance: The SGB8206NSL3G boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhanced efficiency in applications.
  • High Switching Speed: This MOSFET is capable of high-speed switching, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Power Dissipation: With a power dissipation capability, this device can handle significant power, making it ideal for high-power applications.
  • Gate Charge: The optimized gate charge ensures minimal drive losses, which is critical for energy-sensitive designs.

Applications

The SGB8206NSL3G is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Applications
  • Switching Regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SGB8206NSL3G is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and consistent performance across a range of environmental conditions. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

In summary, the SGB8206NSL3G from ON Semiconductor is a state-of-the-art N-Channel Power MOSFET that offers excellent efficiency, fast switching speeds, and reliable performance. Its low on-state resistance and optimized gate charge make it an ideal choice for designers looking to improve power management in their electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2252 $62.7024
27+ $4.2874 $115.7598
42+ $4.1534 $174.4428
58+ $4.0194 $233.1252
75+ $3.8854 $291.4050
100+ $3.4835 $348.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess