EN
  • EN
  • DE

DSA1001DL3-012.5000TVAO

Part No DSA1001DL3-012.5000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTOMOTIVE SMD / 12.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345000-DSA1001DL3-012.5000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-012.5000TVAO CAD Model

Description

Product Overview: DSA1001DL3-012.5000TVAO

The DSA1001DL3-012.5000TVAO is a cutting-edge semiconductor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of electronic components that cater to a wide range of applications in the automotive, industrial, aerospace, and consumer electronics sectors.

Key Features

  • Precision Timing: The DSA1001DL3-012.5000TVAO is engineered to deliver highly precise timing solutions, making it an ideal choice for applications that require stringent timing accuracy.
  • Stability: This device offers excellent stability under varying environmental conditions, ensuring reliable performance across a broad range of temperatures and operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the DSA1001DL3-012.5000TVAO helps minimize energy usage, which is crucial for battery-powered and energy-sensitive applications.
  • Compact Form Factor: The compact size of the device allows for easy integration into space-constrained designs, without compromising on performance or functionality.
  • Robust Design: Microchip Technology's commitment to quality means that the DSA1001DL3-012.5000TVAO is built to withstand the rigors of real-world use, offering a robust solution for demanding applications.

Applications

The versatility of the DSA1001DL3-012.5000TVAO allows it to be used across various industries and applications, including:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Aerospace and Defense Systems

Technical Specifications

The DSA1001DL3-012.5000TVAO boasts a range of technical specifications that cater to the needs of advanced electronic systems:

  • Frequency Range: 012.5000 MHz
  • Package / Case: Customizable based on application requirements
  • Output Type: Specified according to customer needs
  • Supply Voltage: Defined by design constraints
  • Operating Temperature: Specified for various environments

With its combination of precision, efficiency, and durability, the DSA1001DL3-012.5000TVAO from Microchip Technology represents a reliable and high-performance solution for your timing-critical applications.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess