EN
  • EN
  • DE

KL32TTE331J

Part No KL32TTE331J
Manufacturer KOA Speer
Catalog Fixed Inductors
Description Inductor Chip Molded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 50mA 34Ohm DCR 1210 Embossed Plastic T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1210
Composition Wirewound
Core Material Ferrite
Current Rating 50 mA
DC Resistance (DCR) 34 Ω
Frequency 796 kHz
Height 2.2 mm
Inductance 330 µH
Length 3.2 mm
Max DC Current 50 mA
Number of Pins 1210
Q Factor 20
RoHS Compliant
Self Resonant Frequency 5 MHz
Termination SMD/SMT
Test Frequency 796 kHz
Tolerance 5 %
Weight 15.989131 mg
Width 2.5 mm
Win Source Part Number 1167029-KL32TTE331J
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KL32TTE331J CAD Model

Description

The KL32TTE331J is a multilayer ceramic capacitor (MLCC) manufactured by KOA Speer. It belongs to the KL series, which is known for its high reliability and performance in general-purpose applications. This capacitor is designed for surface mount technology (SMT) and offers a stable capacitance value over a wide temperature range.

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering circuits
  • Timing circuits
  • General-purpose electronic circuits
  • Consumer electronics
  • Industrial equipment
  • Automotive applications

Features

  • Capacitance: 330 pF
  • Tolerance: ±5%
  • Voltage Rating: 50V
  • Temperature Coefficient: TTE (±22% from -25°C to +85°C)
  • Package: 1206 (3216 Metric)
  • Termination Type: Surface Mount
  • RoHS Compliant: Yes

Benefits

  • Stable Capacitance: Provides consistent performance over a wide temperature range.
  • Small Size: Suitable for compact electronic designs.
  • High Reliability: Offers long-term reliability in demanding applications.
  • RoHS Compliance: Environmentally friendly and compliant with regulations.

Additional Details

The KL32TTE331J capacitor features a multilayer ceramic construction and is designed for reflow soldering. The TTE temperature characteristic indicates a capacitance variation of ±22% over the temperature range of -25°C to +85°C. The 1206 package size makes it compatible with standard SMT assembly processes. Its 50V voltage rating makes it suitable for a wide range of applications. This capacitor is commonly used in bypass, decoupling, and filtering circuits where a stable capacitance value is required.

You May Also Be Interested in

Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess