EN
  • EN
  • DE

RK732ATTE2000B25

Part No RK732ATTE2000B25
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756036-RK732ATTE2000B25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK732ATTE2000B25 CAD Model

Description

The RK732ATTE2000B25 is a thick film chip resistor manufactured by KOA Speer. It is designed for general-purpose applications in electronic circuits where precise and stable resistance is required. The resistor offers excellent performance characteristics and is available in a compact size suitable for surface mount technology (SMT) assembly.

Applications:

  • General purpose electronics
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment
  • Power supplies

Features:

  • Thick film element: Provides stable and reliable resistance.
  • Surface mount technology (SMT): Enables efficient and automated assembly.
  • Tolerance: 0.1% tolerance ensures high precision.
  • Temperature coefficient: Low temperature coefficient minimizes resistance changes due to temperature variations.
  • High power rating: Can withstand high power dissipation.
  • Compact size: Allows for high-density circuit design.

Benefits:

  • Precise resistance: Ensures accurate circuit performance.
  • Stable performance: Maintains consistent resistance over a wide range of operating conditions.
  • Reliable operation: Provides long-term stability and durability.
  • Efficient assembly: Simplifies manufacturing and reduces assembly costs.
  • Compact design: Enables miniaturization of electronic devices.

Additional Details:

The RK732ATTE2000B25 resistor has a resistance value of 200 Ohms. The 'AT' in the part number indicates that it's a precision thick film chip resistor series from KOA Speer. The '2000' represents the resistance value (200 x 10^0 Ohms). The 'B25' typically refers to the packaging code. It meets RoHS compliance standards, which means it does not contain hazardous substances. Its power rating ensures that it can handle the specified power dissipation without being damaged. Its small size makes it appropriate for high-density board designs where space is limited. The thick film resistive element provides exceptional electrical and environmental performance, enabling it to operate in a range of environments.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess