EN
  • EN
  • DE

RK73HW2HTTE1R00F

Part No RK73HW2HTTE1R00F
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756059-RK73HW2HTTE1R00F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK73HW2HTTE1R00F CAD Model

Description

The RK73HW2HTTE1R00F is a precision thick film chip resistor manufactured by KOA Speer Electronics. It's designed for applications requiring accurate and stable resistance values. Chip resistors are passive components that resist the flow of electrical current. They are fundamental elements in nearly all electronic circuits, used for functions like current limiting, voltage division, and establishing bias conditions.

Applications:

  • Current Sensing: Precisely measuring current flow by monitoring the voltage drop across the resistor.
  • Voltage Dividers: Creating accurate voltage references for analog circuits and sensors.
  • Feedback Networks: Establishing stable gain and frequency response in amplifiers and operational amplifiers.
  • Precision Instrumentation: Used in test and measurement equipment where accurate resistance values are crucial.
  • Medical Devices: Ensuring accurate readings and reliable performance in medical electronic systems.

Features:

  • High Precision: Offers a tight tolerance on the resistance value, ensuring accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • High Stability: Maintains a stable resistance value over time and under varying operating conditions.
  • Small Size: Allows for compact circuit designs, especially in densely populated PCBs.
  • Thick Film Construction: Provides robust performance and high reliability.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Accurate Circuit Performance: Tight tolerance and low TCR contribute to precise and predictable circuit behavior.
  • Stable Operation: Maintains consistent performance over a wide temperature range and operating conditions.
  • Improved Reliability: Robust construction and high stability ensure long-term reliability in demanding applications.
  • Miniaturization: Small size allows for denser circuit designs and smaller overall product size.
  • Reduced Design Complexity: Predictable and stable resistance simplifies circuit design and analysis.

Additional Details:

The RK73HW2HTTE1R00F is a surface-mount device (SMD). The '1R00' indicates a resistance value of 1.00 ohms. The 'F' indicates a tolerance of ±1%. The 'RK73HW' series is characterized by its high power handling capability and enhanced stability. The operating temperature range typically extends from -55°C to +155°C. The power rating depends on the case size and is specified in the KOA Speer datasheet. Proper soldering techniques are essential to ensure reliable electrical connection and prevent damage to the component. The resistor’s performance characteristics, including TCR and long-term stability, are detailed in the manufacturer’s datasheet. Applications requiring precise current sensing or accurate voltage division benefit greatly from the resistor's characteristics. Its robust construction makes it suitable for harsh environments and demanding operating conditions. The resistor is designed and manufactured according to industry standards for quality and reliability.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess