EN
  • EN
  • DE

RN104PJ560CS

Part No RN104PJ560CS
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 296828-RN104PJ560CS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN104PJ560CS CAD Model

Description

The RN104PJ560CS is a thick film chip resistor manufactured by KOA Speer. It's designed for general purpose applications where a reliable and stable resistance is required. These resistors are commonly used in a wide range of electronic circuits due to their small size, ease of mounting, and consistent performance.

Applications:

  • Consumer electronics: Used in devices like smartphones, tablets, and televisions for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial equipment: Employed in control systems, power supplies, and instrumentation circuits for accurate and stable resistance values.
  • Automotive electronics: Found in various automotive control modules and sensors, providing reliable resistance in harsh environments.
  • Medical devices: Integrated into medical equipment for precise circuit control and measurement.
  • LED lighting: Used in LED drivers to control current and ensure proper illumination.

Features:

  • Thick film technology: Provides excellent stability and reliability.
  • Small size: Allows for high-density mounting on PCBs.
  • Surface mount device (SMD): Enables automated assembly processes.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.
  • Stable resistance: Maintains consistent resistance value over a wide temperature range.

Benefits:

  • High reliability: Ensures consistent performance and long lifespan.
  • Space saving: Small size allows for compact circuit designs.
  • Cost effective: Provides a balance of performance and price.
  • Easy assembly: Surface mount design simplifies manufacturing processes.
  • Environmentally friendly: Complies with RoHS regulations.

Additional Details:

The RN104PJ560CS has a resistance value of 56 Ohms with a tolerance of ±5%. The power rating is typically 0.063W (1/16W). The temperature coefficient is typically ±200 ppm/°C. It is commonly available in a 0402 package size. The resistor is constructed using a thick film resistive element on a ceramic substrate, providing excellent stability and resistance to environmental factors. Its compact size makes it suitable for applications where board space is limited.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Lowest to $2.8702
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess