EN
  • EN
  • DE

RN73E2AT43R2D

Part No RN73E2AT43R2D
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973451-RN73E2AT43R2D
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN73E2AT43R2D CAD Model

Description

The RN73E2AT43R2D is a precision thin film chip resistor manufactured by KOA Speer Electronics. It is designed for applications requiring high stability, low noise, and tight tolerance. This resistor is commonly used in circuits where precise resistance values are critical for accurate operation.

Applications

  • Precision voltage dividers in instrumentation and measurement equipment.
  • Current sensing in power supplies and motor control circuits.
  • Feedback resistors in operational amplifiers.
  • High-accuracy analog circuits.
  • Medical devices requiring precise resistance values.
  • Automotive electronics where reliability and stability are crucial.

Features

  • High precision: Tight tolerance ensures accurate resistance value.
  • Low temperature coefficient of resistance (TCR): Minimal resistance change over temperature.
  • High stability: Resistance value remains stable over time and under varying environmental conditions.
  • Low noise: Minimizes noise contribution in sensitive circuits.
  • Thin film construction: Provides excellent performance characteristics.
  • RoHS compliant: Environmentally friendly.
  • Small size: Allows for compact designs.
  • Excellent pulse load capability: Withstands high-energy pulses.

Benefits

  • Improved accuracy in measurement and control circuits.
  • Enhanced stability in harsh environments.
  • Reduced noise in sensitive analog applications.
  • Increased reliability in critical applications.
  • Long-term performance stability.
  • Precise control of voltage and current.

Additional Details

The RN73E2AT43R2D has a resistance value of 43.2 Ohms. It is a surface mount resistor, designed for automated placement on printed circuit boards. The 'E2' in the part number indicates a specific size and power rating. The resistor's thin film construction provides excellent electrical characteristics, including low noise and high stability. The TCR is typically specified in the KOA Speer datasheet and is a critical parameter for applications where temperature variations are expected. Proper soldering techniques are essential to ensure reliable connection and prevent damage to the resistor. The datasheet provides detailed information on recommended soldering profiles and handling precautions. The resistor is designed to meet various industry standards for reliability and environmental compliance.

You May Also Be Interested in

Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess