EN
  • EN
  • DE

SL1TTE15L0F

Part No SL1TTE15L0F
Manufacturer KOA Speer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 726971-SL1TTE15L0F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1TTE15L0F CAD Model

Description

The SL1TTE15L0F is a thick film chip resistor manufactured by KOA Speer. It's designed for general purpose applications requiring precise resistance and stability. This resistor features a compact size, making it suitable for high-density circuit board designs. The resistor is manufactured using advanced thick film technology, ensuring reliable performance and consistent electrical characteristics.

Applications

  • General purpose electronics
  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Voltage dividers

Features

  • Thick film construction
  • High stability
  • Compact size
  • RoHS compliant
  • Available in various resistance values

Benefits

  • Provides reliable and stable resistance
  • Suited for high-density mounting
  • Reduces board space requirements
  • Environmentally friendly
  • Ensures consistent performance in various applications

Specifications

The SL1TTE15L0F has a resistance value of 15 ohms. It has a power rating of 0.063W and a tolerance of 1%. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The operating temperature range is -55°C to +155°C. It comes in a 0402 package size. This resistor is designed for automated assembly processes, further enhancing its applicability in high-volume manufacturing.

The resistor's thick film element provides excellent resistance to sulfurization, making it suitable for use in harsh environments where sulfur contamination may be present. Its small size and tight tolerance make it an ideal choice for precision circuits. The SL1TTE15L0F is a reliable and cost-effective solution for a wide range of resistive applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4394 $50.5310
280+ $0.3606 $100.9680
430+ $0.3493 $150.1990
595+ $0.3380 $201.1100
765+ $0.3268 $250.0020
1,025+ $0.2930 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess