EN
  • EN
  • DE

SL1TTE20L0F

Part No SL1TTE20L0F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description Res Metal Plate 2512 0.02 Ohm 1% 1W ±100ppm/C Molded J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2512
Case Code (Imperial) 2512
Case Code (Metric) 6332
Depth 3.1 mm
Height 1.9 mm
Length 6.3 mm
Max Operating Temperature 180 °C
Military Standard Not
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 20 mΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Voltage Rating (DC) 200 V
Weight 40.511469 mg
Width 3.1 mm
Win Source Part Number 1131963-SL1TTE20L0F
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1TTE20L0F CAD Model

Description

KOA Speer's SL1TTE20L0F is a chip resistor that falls under the category of surface mount chip resistors.

  • Resistance: 20 mΩ
  • Power Rating: 1 W
  • Voltage Rating: 200 V
  • Tolerance: 1 percent
  • Temperature Coefficient: 100 ppm/°C
  • Operating Temperature Range: -55 °C to 180 °C
  • RoHS Compliant: yes
  • Case Code: 2512

You May Also Be Interested in

Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,901 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess