EN
  • EN
  • DE

SL2TTE20L0F

Part No SL2TTE20L0F
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description .02 Ohm 2W 1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993012-SL2TTE20L0F
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL2TTE20L0F CAD Model

Description

The SL2TTE20L0F is a thick film chip resistor manufactured by KOA Speer Electronics. It is designed for general-purpose applications in electronic circuits. These resistors are known for their reliability, small size, and consistent performance.

Applications:

  • Consumer Electronics: Used in TVs, audio equipment, and other consumer devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in power supplies, control circuits, and instrumentation for stable resistance values.
  • Automotive Electronics: Utilized in various automotive systems, including engine control units (ECUs), lighting systems, and infotainment systems, where reliability under harsh conditions is essential.
  • Telecommunications: Used in network interface cards, modems, and other telecommunications equipment for signal conditioning and impedance matching.
  • Medical Devices: Incorporated into medical monitoring equipment and diagnostic tools.

Features:

  • Resistance Value: This part number represents a specific resistance value, which needs to be verified from the datasheet as "20L0F" represents the encoding.
  • Tolerance: Typically available in ±1% or ±5% tolerance.
  • Power Rating: Usually rated for 0.1W or 0.125W, depending on the package size.
  • Temperature Coefficient of Resistance (TCR): Typically ±100 ppm/°C or ±200 ppm/°C.
  • Termination: Surface mount technology (SMT) with wraparound terminations for reliable soldering.
  • RoHS Compliant: Free from hazardous substances, complying with environmental regulations.

Benefits:

  • Reliability: KOA Speer resistors are known for their consistent and reliable performance.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • Wide Resistance Range: Available in a wide range of resistance values to suit various applications.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance needs.
  • Easy to Use: Designed for easy surface mount assembly.

Additional Details:

The SL2TTE20L0F chip resistor is typically available in a standard EIA (Electronic Industries Alliance) package size, such as 0805 or 1206. The resistance value coding will need to be decoded based on KOA Speer's coding system using the official datasheet. It is important to consult the product datasheet to determine the exact resistance value, power rating, and other electrical characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess