EN
  • EN
  • DE

TLR2HDTE8L00F

Part No TLR2HDTE8L00F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 370844-TLR2HDTE8L00F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLR2HDTE8L00F CAD Model

Description

The TLR2HDTE8L00F is a precision current sense resistor manufactured by KOA Speer Electronics. It is designed for applications requiring accurate current measurement with low resistance values.

Applications

  • Power Supplies: Used for current sensing in power supplies to monitor and control output current.
  • Motor Control: Implemented in motor control circuits to measure motor current for accurate speed and torque control.
  • Battery Management Systems (BMS): Found in BMS to monitor charge and discharge currents of batteries.
  • Automotive Electronics: Utilized in automotive applications for current sensing in various electronic control units (ECUs).
  • Inverters: Employed in inverters to measure current flow and protect against overcurrent conditions.

Features

  • Low Resistance Value: Provides minimal impact on the circuit being measured, ensuring accurate current readings.
  • High Power Rating: Handles significant power dissipation without compromising accuracy or reliability.
  • High Precision: Offers tight tolerance for accurate current measurement.
  • Surface Mount Package: Enables automated assembly and compact board designs.
  • Low Temperature Coefficient of Resistance (TCR): Maintains stable resistance values over a wide temperature range.

Benefits

  • Accurate Current Measurement: Provides precise current readings for optimal circuit control and protection.
  • Minimal Circuit Impact: Low resistance value minimizes voltage drop and power loss in the sensing circuit.
  • Reliable Performance: High power rating and low TCR ensure stable and dependable operation.
  • Compact Design: Surface mount package saves valuable board space.
  • Improved Efficiency: Accurate current monitoring helps optimize energy usage and reduce waste.

Additional Details

The TLR2HDTE8L00F typically has a resistance value in the milliohm range and a tolerance of around 1%. The power rating can vary based on the specific design, but it's generally capable of handling several watts. The low TCR ensures that the resistance remains stable even when the operating temperature changes significantly. This resistor is often constructed with a metal alloy resistive element to provide excellent stability and long-term reliability. The datasheet provides detailed electrical characteristics, including resistance value, tolerance, power rating, TCR, operating temperature range, and soldering recommendations. It is vital to consult the datasheet for specific design considerations. This resistor is compliant with RoHS standards, ensuring that it does not contain hazardous substances.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4580 $59.5400
310+ $0.3758 $116.4980
480+ $0.3641 $174.7680
660+ $0.3523 $232.5180
850+ $0.3406 $289.5100
1,135+ $0.3054 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess