EN
  • EN
  • DE

KOI-6002A

Part No KOI-6002A
Manufacturer KODENSHI KOREA CORP.
Description IR Transceiver Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KODENSHI KOREA CORP.
Win Source Part Number 1193338-KOI-6002A
Manufacturer Homepage www.kodenshi.co.kr
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KOI-6002A CAD Model

Description

The KOI-6002A is a phototransistor manufactured by KODENSHI KOREA CORP. Phototransistors are semiconductor devices that convert light energy into electrical current. They are similar to bipolar junction transistors (BJTs) but use light to control the current flow between the collector and emitter. The KOI-6002A is likely used in applications where light detection is required.

Applications:

  • Light Detection: Used as a light sensor in various applications.
  • Optical Switches: Employed in optical switching circuits.
  • Encoders: Found in rotary or linear encoders for position sensing.
  • Bar Code Scanners: Can be used in bar code reading devices.
  • Proximity Sensors: Utilized in proximity detection systems.

Features:

  • High Sensitivity: Designed to detect even small amounts of light.
  • Fast Switching Speed: Enables rapid response to changes in light intensity.
  • Compact Size: Allows for integration into space-constrained applications.
  • Reliable Performance: Ensures consistent operation over a wide range of conditions.
  • Spectral Response: Optimized for specific wavelengths of light.

Benefits:

  • Accurate Light Detection: Provides precise measurement of light intensity.
  • Efficient Energy Conversion: Converts light to electrical current with minimal loss.
  • Long Lifespan: Offers extended operational life compared to other light sensing technologies.
  • Simple Circuit Integration: Can be easily incorporated into existing electronic circuits.
  • Cost-Effective Solution: Provides an affordable option for light detection needs.

Due to the general nature of phototransistors, the KOI-6002A likely has technical specifications including its collector-emitter voltage, collector current, and spectral sensitivity range. These specifications would be essential for designing it into a specific application. Further research using the datasheet would be required for a comprehensive understanding of its capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess