EN
  • EN
  • DE
  • IT

BCMA4532-601N

Part No BCMA4532-601N
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 450Ω@100MHz  2500mA  0.06Ω
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
Z@100MHz(Ω) 600Ω
Saturation Current 2500mA
DC Resistance 0.06Ω
Application Radiated noise suppression for car multimedia interfaces (MOST, USB2.0, IDB-1394, etc.)
Soldering Reflow
Preheat condition 150 ~200℃/60~180 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Max time at max temperature 10 sec.
Allowed Reflow time 3x max
Operating temperature range -40 to +125 C"
Quantity 500pcs
Ultra Librarian 3D Model Ultra Librarian BCMA4532-601N CAD Model

You May Also Be Interested in

Pulse
CMC 1A 2LN SMD
Lowest to $0.8609
ON Semiconductor
CMC 100MA 4LN SMD ESD / 4 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Lowest to $6.6193
Wurth Electronics Inc
CMC 20UH 500MA 3LN SMD / 20 μH @ 100 kHz 3 Line Common Mode Choke Surface Mount 500mA DCR
Lowest to $1.6836
Kemet
CMC 81UH 6A 2LN TH / Line Common Mode Choke DCR
Need more? Email Us
Panasonic
CMC 140MA 4LN 65 OHM SMD / 4 Line Common Mode Choke Surface Mount 65 Ohms @ 100 MHz 140mA DCR 1.8Ohm
Lowest to $0.1532
Wurth Electronics Inc
CMC 10MH 350MA 2LN SMD
Lowest to $0.8564
Wurth Electronics Inc
CMC 100UH 500MA 2LN SMD
Lowest to $0.6946
Schaffner EMC Inc.
COMMON MODE CHOKE 47MH 600MA / Line Common Mode Choke DCR
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess