EN
  • EN
  • DE
  • IT

744253200

Part No 744253200
Manufacturer Wurth Electronics Inc
Catalog Common Mode Chokes
Description CMC 20UH 500MA 3LN SMD / 20 μH @ 100 kHz 3 Line Common Mode Choke Surface Mount 500mA DCR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Wurth Electronics Inc
Series WE-SL3
Package Tape & Reel
Product Status Active
Filter Type Signal Line
Number of Lines 3
Inductance @ Frequency 20 µH @ 100 kHz
Current Rating (Max) 500mA
Voltage Rating - DC 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Height (Max) 0.098" (2.50mm)
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 857312-744253200
Ultra Librarian 3D Model Ultra Librarian 744253200 CAD Model

Description

The WE-SL3 series from Wurth Electronics Inc is a signal line common mode choke filter.

  • Voltage Rating: 80V DC
  • Current Rating: 500mA
  • Height: 0.098" (2.50mm)
  • Lines: Three
  • Inductance: 20 µH @ 100 kHz
  • Mounting: Surface mountable
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Wurth Electronics Inc
CMC 100UH 500MA 2LN SMD
Lowest to $0.6946
Panasonic
CMC 140MA 4LN 65 OHM SMD / 4 Line Common Mode Choke Surface Mount 65 Ohms @ 100 MHz 140mA DCR 1.8Ohm
Lowest to $0.1532
Kemet
CMC 81UH 6A 2LN TH / Line Common Mode Choke DCR
Need more? Email Us
ON Semiconductor
CMC 100MA 8LN SMD ESD / 8 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Lowest to $2.2599
ON Semiconductor
CMC 100MA 4LN SMD ESD / 4 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Lowest to $6.6193
Pulse
CMC / Line Common Mode Choke DCR
Need more? Email Us
Coilcraft
CMC 84NH 500MA 2LN 640 OHM SMD
Need more? Email Us
Wurth Electronics Inc
CMC 11UH 2.5A 2LN 1K OHM SMD / 11 μH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100 MHz 2.5A DCR 30mOhm
Lowest to $0.5322
Wurth Electronics Inc
CMC 82UH 300MA 2LN 440 OHM SMD / 82 μH @ 100 kHz 2 Line Common Mode Choke Surface Mount 440 Ohms @ 180 MHz 300mA DCR 200mOhm
Lowest to $5.1388

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6836 $58.9260
85+ $1.3814 $117.4190
130+ $1.3383 $173.9790
175+ $1.2952 $226.6600
225+ $1.2519 $281.6775
300+ $1.1225 $336.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess