EN
  • EN
  • DE
  • IT

BCMA5020-251N

Part No BCMA5020-251N
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 250Ω@100MHz  5.0A  20mΩ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
Z@100MHz(Ω) 250Ω
Saturation Current 5.0A
DC Resistance 20mΩ
Application ·Headlamps, tail lamps and interior lighting ·HVAC ·Doors, window lift and seat control ·Audio subsystem ·Digital instrument cluster ·In-Vehicle Infotainment and navigation
Soldering Reflow
Preheat condition 150 ~200℃/60~180 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Max time at max temperature 10 sec.
Allowed Reflow time 3x max
Features High common mode impedance at high frequency causeexcellent noise suppression performance"Designed to be low profile and Supports large currents (up to 6 A)"
Operating temperature range -40 to +125°C(including self-temperature rise)"
Quantity 2500pcs
Ultra Librarian 3D Model Ultra Librarian BCMA5020-251N CAD Model

You May Also Be Interested in

Coilcraft
CMC 98NH 500MA 2LN 420 OHM SMD
Lowest to $1.0008
Pulse
CMC 1A 2LN SMD
Lowest to $0.8609
Coilcraft
CMC 18NH 500MA 2LN 100 OHM SMD / 18 nH 2 Line Common Mode Choke Surface Mount 100 Ohms 500mA DCR 77mOhm
Lowest to $0.9263
Wurth Electronics Inc
CMC 11UH 2.5A 2LN 1K OHM SMD / 11 μH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100 MHz 2.5A DCR 30mOhm
Lowest to $0.5322
Panasonic
CMC 140MA 4LN 65 OHM SMD / 4 Line Common Mode Choke Surface Mount 65 Ohms @ 100 MHz 140mA DCR 1.8Ohm
Lowest to $0.1532
Wurth Electronics Inc
CMC 47UH 300MA 2LN 300 OHM SMD / 47 μH @ 100 kHz 2 Line Common Mode Choke Surface Mount 300 Ohms @ 300 MHz 300mA DCR 160mOhm
Lowest to $1.3001
Wurth Electronics Inc
CMC 20MH 200MA 2LN SMD
Lowest to $36.4226
ON Semiconductor
CMC 100MA 6LN SMD ESD / 6 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Need more? Email Us
Wurth Electronics Inc
CMC 10MH 350MA 2LN SMD
Lowest to $0.8564

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess