EN
  • EN
  • DE

DS-05RP

Part No DS-05RP
Manufacturer Korea Hro parts Co., Ltd.
Catalog DIP Switches
Description Dip Switch SPST 5 Position Through Hole Slide, Rocked 25mA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Number of Positions 5
Voltage Rating 24V
Current Rating 25mA
Circuit SPST
Operating Life 3,000 Cycles
Operating Temperature -20℃~+70℃
Actuator Color Red
Ultra Librarian 3D Model Ultra Librarian DS-05RP CAD Model

You May Also Be Interested in

Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.025A 24V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP 4PST 0.15A 30V
Need more? Email Us
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
C&K Components
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6996 $52.4700
175+ $0.5740 $100.4500
270+ $0.5561 $150.1470
375+ $0.5381 $201.7875
485+ $0.5202 $252.2970
645+ $0.4664 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,532 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess