EN
  • EN
  • DE

GMG30100

Part No GMG30100
Manufacturer YG-1 Tool Company
Catalog OEM Parts (F - I)
Description Titanox-Power 5Fl Multiple Helix Long Corner Radius End Mill
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060903-GMG30100
Categories OEM Parts(F-I)
Manufacturer YG-1 Tool Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GMG30100 CAD Model

Description

The GMG30100 is a solid carbide micro grain milling cutter from YG-1 Tool Company. YG-1 is a global manufacturer of cutting tools, recognized for producing high-performance end mills, drills, taps, and dies. The GMG30100 is designed for precision milling in a variety of materials, offering exceptional performance and tool life.

Applications

  • Mold and die making
  • Aerospace component machining
  • Medical device manufacturing
  • Automotive part production
  • Precision engineering

Features

  • Solid carbide construction for high rigidity and wear resistance
  • Micro grain carbide substrate for enhanced cutting edge strength
  • Optimized flute design for efficient chip evacuation
  • Multi-layer coating for increased tool life
  • Precision ground cutting edges for superior surface finish

Benefits

  • Improved surface finish on machined parts
  • Extended tool life, reducing tooling costs
  • Increased machining productivity due to higher cutting speeds and feeds
  • Enhanced accuracy and precision in milling operations
  • Reduced vibration and chatter during machining

Technical Specifications

The GMG30100 typically features a diameter of 3.0mm, a flute length of 10.0mm, and an overall length of 75mm. It's constructed from premium micro grain solid carbide, ensuring high hardness and resistance to wear. The multi-layer coating, often TiAlN (Titanium Aluminum Nitride), enhances its heat resistance and reduces friction, prolonging the tool's life. The optimized flute geometry promotes efficient chip removal, preventing chip re-cutting and improving surface finish. The tool is designed for both wet and dry machining conditions and can be used on a wide range of materials, including alloy steels, stainless steels, and non-ferrous materials.

This end mill is specifically engineered for high-precision applications where surface finish and dimensional accuracy are critical. It's ideal for machining complex shapes and features in demanding materials. The GMG30100’s robust design and advanced coating technology ensure consistent performance and reliability, making it a valuable tool for manufacturers seeking to optimize their machining processes.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess