EN
  • EN
  • DE

CX3225GB22579D0KPQZ1

Part No CX3225GB22579D0KPQZ1
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821241-CX3225GB22579D0KPQZ1
Ultra Librarian 3D Model Ultra Librarian CX3225GB22579D0KPQZ1 CAD Model

Description

The CX3225GB22579D0KPQZ1 is a crystal oscillator manufactured by Kyocera Kinseki Corporation. Crystal oscillators provide a stable and accurate clock signal for various electronic devices. This component is crucial for timing and synchronization in digital circuits.

Applications:

  • Microcontrollers and microprocessors clock source.
  • Real-time clocks (RTC).
  • Communication devices (e.g., Wi-Fi, Bluetooth).
  • Timing circuits in embedded systems.
  • Frequency reference in test and measurement equipment.

Features:

  • Stable frequency output.
  • Compact size (3.2 x 2.5 mm).
  • Surface mount technology (SMT).
  • Low power consumption.
  • High reliability.
  • Precise frequency tolerance.

Benefits:

  • Accurate timing and synchronization in electronic systems.
  • Improved system performance and stability.
  • Reduced clock jitter.
  • Easy to integrate into automated assembly processes.
  • Long operational life.

Additional Details:

The CX3225GB22579D0KPQZ1 uses a quartz crystal element that vibrates at a specific frequency when an electric field is applied. The oscillator circuit maintains the crystal's vibration and provides a stable output signal at the crystal's resonant frequency. The 3225 designation refers to the package dimensions (3.2 x 2.5 mm). Crystal oscillators like the CX3225GB22579D0KPQZ1 offer superior frequency stability compared to other types of oscillators, making them essential for many timing-critical applications.

It provides a highly reliable and stable clock source suitable for a wide range of applications. Its small size and surface mount compatibility make it ideal for modern electronic devices.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess