EN
  • EN
  • DE

TRD695ODS-225

Part No TRD695ODS-225
Manufacturer L-com
Description CAT6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 225.0 Ft Rohs Compliant: Yes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123501-TRD695ODS-225
Categories Custom Parts
Manufacturer L-com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRD695ODS-225 CAD Model

Description

The TRD695ODS-225 is a high-performance surge protector manufactured by L-com. It's designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power fluctuations, or other transient events. This surge protector is commonly used in networking, telecommunications, and industrial applications to safeguard valuable equipment and prevent costly downtime.

Applications

  • Wireless networks
  • Security systems
  • Industrial control systems
  • Telecommunications equipment
  • Data centers
  • Outdoor enclosures
  • SCADA systems

Features

  • Multi-stage surge protection
  • Low insertion loss
  • High surge current capacity
  • Weatherproof housing
  • Grounding lug for proper earth connection
  • Operating frequency up to 6 GHz

Benefits

  • Provides robust protection against damaging voltage surges, preventing equipment failure.
  • Minimizes signal degradation, ensuring optimal performance of connected devices.
  • Can withstand high surge currents, offering reliable protection even in severe conditions.
  • Suitable for outdoor use, providing protection in harsh environments.
  • Ensures proper grounding, enhancing the effectiveness of the surge protection.
  • Compatible with a wide range of wireless and wired communication systems.

Technical Specifications

The TRD695ODS-225 surge protector features a multi-stage protection design, incorporating gas discharge tubes (GDTs) and silicon avalanche diodes (SADs) to effectively clamp voltage surges. It offers a low insertion loss, ensuring minimal impact on signal quality. The surge protector is housed in a weatherproof enclosure, typically made of aluminum or stainless steel, to withstand harsh environmental conditions. The frequency range typically covers up to 6 GHz, making it suitable for various wireless communication standards. The surge current capacity is a crucial parameter, indicating the maximum surge current the device can handle without failure.

Proper grounding is essential for the surge protector to function correctly; therefore, it includes a grounding lug for connection to a reliable earth ground. This surge protector plays a critical role in maintaining the integrity and reliability of communication systems by preventing damage from voltage surges.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess