EN
  • EN
  • DE

28B0562-300

Part No 28B0562-300
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 270 OHM SOLID 6.4MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round
Design Solid
Impedance @ Frequency 270Ohm @ 100MHz
Material 28
Inner Dimension 0.250" Dia (6.35mm)
Outer Dimension 0.562" Dia (14.27mm)
Mounting Type Free Hanging
Length 1.115\
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1527853-28B0562-300
Ultra Librarian 3D Model Ultra Librarian 28B0562-300 CAD Model

Description

N

You May Also Be Interested in

Wurth Electronics Inc
EMI FERRITE FOR CABLE
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 151 OHM SOLID
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 160 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 160Ohm @ 100MHz ID 0.323" Dia (8.20mm) OD 0.909" W x 0.756" H (23.10mm x 19.20mm) Length 0.783" (19.90mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE
Lowest to $0.4366
FAIR-RITE PRODUCTS
FERRITE CORE MULTI-APERTURE
Lowest to $0.8813
Wurth Electronics Inc
FERRITE CORE 45 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 45Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.236" Dia (6.00mm) Length 0.157" (4.00mm)
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 300OHM SOL 34.42X1.52MM / Solid Free Hanging Ferrite Core 300Ohm @ 100MHz ID 1.355" W x 0.060" H (34.42mm x 1.52mm) OD 1.775" W x 0.490" H (45.09mm x 12.45mm) Length 1.125" (28.58mm)
Need more? Email Us
Wurth Electronics Inc
WE-TEMA TOROIDAL EMI SUPPRESSION
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess