EN
  • EN
  • DE

28A2432-0A2

Part No 28A2432-0A2
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 160 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 160Ohm @ 100MHz ID 0.323" Dia (8.20mm) OD 0.909" W x 0.756" H (23.10mm x 19.20mm) Length 0.783" (19.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Manufacturer Laird-Signal Integrity Products
Packaging Tray
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 160Ohm @ 100MHz
Material 28
Inner Dimension 0.323" Dia (8.20mm)
Outer Dimension 0.909" W x 0.756" H (23.10mm x 19.20mm)
Mounting Free Hanging
Length 0.783" (19.90mm)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Part Number 28A24320A2,240-2123
Standard Package 50
Win Source Part Number 1328586-28A2432-0A2
Ultra Librarian 3D Model Ultra Librarian 28A2432-0A2 CAD Model

Description

This cable ferrite filter is designed to reduce electromagnetic interference (EMI) in electronic devices.

  • Impedance: 160Ohm @ 100MHz
  • Design: Hinged (Snap-On)
  • Inner Dimension: 0.323" Dia (8.20mm)
  • Outer Dimension: 0.909" W x 0.756" H (23.10mm x 19.20mm)
  • Packaging: Tray
  • Standard Package: 50

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE CORE 184 OHM SOLID
Lowest to $0.3040
FAIR-RITE PRODUCTS
FERRITE 235OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 235Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $1.1532
Wurth Electronics Inc
FERRITE CORE 270 OHM HINGED
Need more? Email Us
Wurth Electronics Inc
WE-TEMA TOROIDAL EMI SUPPRESSION
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 190OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 190Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $6.2562
Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 260OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE MULTI-APERTURE
Lowest to $0.8813

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess