EN
  • EN
  • DE
  • IT

2643102002

Part No 2643102002
Manufacturer FAIR-RITE PRODUCTS
Catalog Cable Ferrites
Description FERRITE 235OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 235Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Manufacturer Fair-Rite Products Corp.
Packaging Bulk
Type Round
Design Solid
Impedance @ Frequency 235Ohm @ 100MHz
Material 43
Inner Dimension 0.505" Dia (12.83mm)
Outer Dimension 1.020" Dia (25.91mm)
Mounting Free Hanging
Length 1.125" (28.58mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Part Number 1934-1195
Standard Package 212
Win Source Part Number 1328097-2643102002
Ultra Librarian 3D Model Ultra Librarian 2643102002 CAD Model

Description

The Fair-Rite Products Cable Ferrites is a high-quality electronic component used in industrial applications.

  • Packaging Style: Bulk
  • Standard Package: 212
  • Part Number: 1328097-2643102002
  • Impedance @ Frequency: 235Ohm @ 100MHz
  • Length: 1.125" (28.58mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • Other Part Number: 1934-1195

You May Also Be Interested in

Wurth Electronics Inc
FERRITE CORE 126 OHM SOLID 5MM / Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197" Dia (5.00mm) OD 0.453" Dia (11.50mm) Length 0.354" (9.00mm)
Lowest to $3.6557
Laird-Signal Integrity Products
FERRITE CORE 184 OHM SOLID
Need more? Email Us
Toshiba Semiconductor and Storage
FERRITE CORE SOLID / Solid Free Hanging Ferrite Core ID OD Length
Need more? Email Us
Wurth Electronics Inc
WE-AFB EMI SUPPRESSION AXIAL FER
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 190OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 190Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $7.0069
FAIR-RITE PRODUCTS
FERRITE 260OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 160 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 160Ohm @ 100MHz ID 0.323" Dia (8.20mm) OD 0.909" W x 0.756" H (23.10mm x 19.20mm) Length 0.783" (19.90mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 278 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 278Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.315" Dia (8.00mm) Length 1.181" (30.00mm)
Need more? Email Us
Wurth Electronics Inc
WE-FLAT FERRITE FOR FLEXIBLE PRI / Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.945" W x 0.031" H (24.00mm x 0.80mm) OD 1.122" W x 0.212" H (28.50mm x 5.38mm) Length 0.866" (22.00mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2916 $58.1220
110+ $1.0599 $116.5890
165+ $1.0267 $169.4055
230+ $0.9936 $228.5280
295+ $0.9605 $283.3475
395+ $0.8611 $340.1345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess