EN
  • EN
  • DE

CM7060W101R-10

Part No CM7060W101R-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 9A 2LN 140 OHM SMD / 2 Line Common Mode Choke Surface Mount 140 Ohms @ 100 MHz 9A DCR 10mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer Laird-Signal Integrity Products
Packaging Reel - TR
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 140 Ohms @ 100 MHz
Current Rating (Max) 9A
DC Resistance (DCR) (Max) 10mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Size / Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height (Max) 0.150" (3.80mm)
Case / Package Horizontal, 4 PC Pad
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 240-2981-6,240-2981-2,240-2981-1
Standard Package 1,500
Win Source Part Number 1328203-CM7060W101R-10
Ultra Librarian 3D Model Ultra Librarian CM7060W101R-10 CAD Model

Description

The CM7060W101R-10 is a common mode choke manufactured by Laird-Signal Integrity Products.

  • Manufacturer: Laird-Signal Integrity Products
  • Product Name: CM7060W101R-10
  • Voltage Rating: 80 volts DC
  • Maximum Current Rating: 9 amperes
  • Mounting: Surface Mountable
  • Size: 0.276 inches by 0.236 inches
  • Application: Power Line
  • Impedance: 140 ohms @ 100 megahertz
  • ROHS3: Compliant
  • REACH: Unaffected

You May Also Be Interested in

VACUUMSCHMELZE
T60405-R6166-X210 Vacuumschmelze Common Mode Chokes / Filters 2.6 mH 10A vertical 11mH datasheet, inventory, & pricing.
Lowest to $20.3732
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
Coilcraft
DFT4532-513BLC Coilcraft Common Mode Chokes / Filters For Data Line 0.1uH DCR=.32mOhms 370mA datasheet, inventory, & pricing.
Lowest to $5.7860
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess