EN
  • EN
  • DE

4071AB51S01800

Part No 4071AB51S01800
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description GK SNCU NRS PU V0 REC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies EMI
Type Fabric Over Foam
Shape Rectangle
Width 0.300" (7.60mm)
Length 18.000" (457.20mm)
Height 0.063" (1.60mm)
Win Source Part Number 766869-4071AB51S01800
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4071AB51S01800 CAD Model

Description

The Laird Technologies EMI fabric over foam rectangle-shaped component has a length of 18.000" (457.20mm), a height of 0.063" (1.60mm), and a width of 0.300" (7.60mm).

  • Shape: Rectangle
  • Length: 18.000" (457.20mm)
  • Height: 0.063" (1.60mm)
  • Width: 0.300" (7.60mm)
  • Applications: RF/IF, RFID
  • Popularity: Medium (39 pct)
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
SHIELD FINGER 3014 ANTI OVER STR
Lowest to $0.1392
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
TE Connectivity
SHIELD FINGER
Lowest to $0.3128
Harwin Inc.
RFI SHIELD FINGER GOLD 3.5MM SMD / S1761-XX EMI SHIELD FINGER IN TAPE AND REEL
Lowest to $0.2376
ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 3.5MM SMD
Lowest to $0.5571
TE Connectivity
SPRING FINGER 2.3H
Lowest to $0.1980
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Harwin Inc.
RFI SHIELD CLIP TIN SMD
Lowest to $0.2635
Laird Technologies EMI
RFI FINGERSTOCK BECU ADH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess