EN
  • EN
  • DE

4084PA51H01800

Part No 4084PA51H01800
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description GASKET FAB/FOAM 12.7X457.2MM SQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr Laird Technologies EMI
Series 51H
Package Bulk
Type Fabric Over Foam
Shape Square
Width 0.500" (12.70mm)
Length 18.000" (457.20mm)
Height 0.500" (12.70mm)
Material Polyurethane Foam, Nickel-Copper Taffeta (NI/CU)
Attachment Method Adhesive
Shelf Life 12 Months
Storage/Refrigeration Temperature 73°F (23°C)
Standard Package 9
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 1337941-4084PA51H01800
Ultra Librarian 3D Model Ultra Librarian 4084PA51H01800 CAD Model

Description

This Laird Technologies EMI fabric over foam component is a square-shaped, adhesive-mounted polyurethane foam and nickel-copper taffeta (NI/CU) material part that is 18.000 inches (457.20mm) long and wide.

  • Material: Polyurethane Foam and Nickel-Copper Taffeta (NI/CU)
  • Shape: Square
  • Mounting: Adhesive
  • Length and Width: 18.000 inches (457.20mm)
  • Height and Width: 0.500 inches (12.70mm)
  • Series: 51H
  • Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
  • ECCN: EAR99
  • Shelf Life: 12 months
  • HTSUS Code: 8529.90.9800

You May Also Be Interested in

ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 3.5MM SMD
Lowest to $0.5571
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
TE Connectivity
SPRING FINGER 1.45H
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU ADH
Need more? Email Us
ITT Cannon, LLC
UNIVERSAL CONTACT 1.3MM SMD
Lowest to $0.2502
Laird Technologies EMI
SHLD,PCS,BECU,SNB
Need more? Email Us
Harwin Inc.
RFI SHIELD CLIP TIN SMD
Lowest to $0.2635
TE Connectivity
SHIELD FINGER 3014 ANTI OVER STR
Lowest to $0.1392
TE Connectivity
Connector Accessories Spring Finger Straight Gold Automotive T/R / SHIELD FINGER 1511
Lowest to $0.1305

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess