EN
  • EN
  • DE

MAF94353

Part No MAF94353
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description ANT EMB MININANO 802.11BA IPEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Status Active
Frequency Group UHF (2 GHz to 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band) 2.4GHz, 5.5GHz
Frequency Range 2.4GHz to 2.5GHz, 4.9GHz to 6GHz
Antenna Type PCB Trace
Number of Bands 2
VSWR 2
Gain 2.5dBi
Termination Connector, IPEX MHF (U.FL)
Mounting SMD (SMT)
Win Source Part Number 1016219-MAF94353
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAF94353 CAD Model

Description

The Laird Technologies IAS MAF94353 is a medium popularity electronic component.

  • Manufacturer: Laird Technologies
  • Category: RF/IF and RFID
  • Status: Active
  • Frequency Range: 2.4GHz to 2.5GHz and 4.9GHz to 6GHz
  • Antenna Type: PCB Trace
  • Bands: 2
  • VSWR: 2
  • Gain: 2.5dBi
  • Termination: Connector, IPEX MHF (U.FL)
  • Mounting: SMD (SMT)

You May Also Be Interested in

Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP RA RP-SMA MAL
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR CAB PAN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5057 $59.5969
41+ $2.8764 $117.9324
63+ $2.7866 $175.5558
86+ $2.6966 $231.9076
111+ $2.6068 $289.3548
149+ $2.3370 $348.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess