EN
  • EN
  • DE

57GF10500100500100

Part No 57GF10500100500100
Manufacturer Laird Technologies, Inc.
Catalog Thermal - Pads, Sheets
Description THERM PAD 5X5MM W/ADH BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Usage Thermal Gasket
Type Graphite-Pad, Sheet
Shape Square
Outline 5.00mm x 5.00mm
Thickness 0.0394" (1.000mm)
Material Foam, Polyurethane (PUR)
Adhesive Adhesive - One Side
Color Black
Thermal Resistivity 0.45°C/W
Thermal Conductivity 2.2W/m-K
Ultra Librarian 3D Model Ultra Librarian 57GF10500100500100 CAD Model

Description

NULL

You May Also Be Interested in

t-Global Technology
THERM PAD 150MMX150MM GREEN / Thermal Pad Green 150.00mm x 150.00mm Square
Need more? Email Us
Keystone Electronics
THERM PAD 39.67X26.67MM
Lowest to $2.5676
Bergquist
Thermal Pad Blue 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Need more? Email Us
t-Global Technology
THERM PAD 24MMX21.01MM WHT / Thermal Pad White 24.00mm x 21.01mm Rectangular Tacky - Both Sides
Need more? Email Us
Vishay
THERMAL JUMPER 1206 30 MIL LEAD / Thermal Pad 3.20mm x 1.60mm Rectangular
Need more? Email Us
Wurth Electronics Inc
Thermal Pad Gray 100.00mm x 100.00mm Square
Need more? Email Us
Essentra Components
TRANSISTOR INSUL PAD 1.13X.63" / To-220 Transistor Case Insulator
Lowest to $1.8577
3M
THERM PAD 30MMX30MM W/ADH 1=25PK / Thermal Pad White 30.00mm x 30.00mm Square Adhesive - Both Sides
Need more? Email Us
t-Global Technology
TG SERIES SHEET 150X150X1MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess