EN
  • EN
  • DE

40111005

Part No 40111005
Manufacturer Wurth Electronics Inc
Catalog Thermal - Pads, Sheets
Description Thermal Pad Gray 100.00mm x 100.00mm Square
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Würth Elektronik
Series WE-TGF
Packaging Bulk
Usage Multi
Type Gap Filler Pad, Sheet
Shape Square
Outline 100.00mm x 100.00mm
Thickness 0.0197" (0.500mm)
Color Gray
Thermal Conductivity 1.0W/m-K
Storage/Refrigeration Temperature 104°F (40°C)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8546.90.0000
Win Source Part Number 1479797-40111005
Ultra Librarian 3D Model Ultra Librarian 40111005 CAD Model

You May Also Be Interested in

Laird Technologies, Inc.
THERMAL PAD TFLEX
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
3M
THERM PAD 32.92M X 25.4MM W/ADH
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 300MMX5MM W/ADH COPPER
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 101.6MMX101.6MM GRAY
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 457.2X457.2MM GRAY
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess