EN
  • EN
  • DE
  • IT

MC145053P

Part No MC145053P
Manufacturer Lansdale
Description 10-Bit A/D Converter With Serial Interface CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lansdale
Win Source Part Number 1217773-MC145053P
Manufacturer Homepage www.lansdale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC145053P CAD Model

Description

The MC145053P is a monolithic CMOS Real-Time Clock (RTC) plus RAM. Manufactured by Lansdale, it provides accurate timekeeping and non-volatile data storage for various applications.

Applications:

  • Real-time clock functions
  • Time-of-day recording
  • Data logging applications
  • Instrumentation
  • Battery-powered equipment

Features:

  • Real-time clock with hundredths of seconds: Provides accurate timekeeping.
  • 128 x 8 bit Static RAM: Offers non-volatile data storage.
  • Low power consumption: Extends battery life in portable applications.
  • Clock alarm interrupt: Allows for time-based event triggering.
  • Selectable output frequency: Provides flexibility in system design.
  • Automatic Power-Down circuitry: minimizes power consumption when not actively used.

Benefits:

  • Accurate timekeeping: Ensures reliable time-related data.
  • Non-volatile data storage: Preserves data during power outages.
  • Long battery life: Reduces the need for frequent battery replacements.
  • Easy integration: Simplifies system design and reduces development time.
  • Increased system reliability: The robust design ensures reliable operation in harsh environments.

Additional Details:

The MC145053P operates from a single power supply. It typically requires an external 32.768 kHz crystal for accurate timekeeping. It's designed to be used in a wide range of applications where accurate timekeeping and data retention are critical. This device is known for its low power consumption and reliability. The package type is a DIP (Dual Inline Package).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess