EN
  • EN
  • DE
  • IT

MAX17000AETG+T

Part No MAX17000AETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWM CTLR DDR/DDR2/DDR3 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Memory, DDR2/DDR3 Regulator
Operating Supply Current 2mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 021206-MAX17000AETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17000AETG+T CAD Model

Description

Maxim Integrated's MAX17000AETG+T Quick Charge Controller

The MAX17000AETG+T from Maxim Integrated is a high-performance Quick Charge 2.0 controller that is designed to facilitate faster charging of batteries in portable devices. This sophisticated IC is engineered to provide a versatile and efficient solution for applications requiring quick power replenishment, such as smartphones, tablets, power banks, and other USB-charged electronics.

At the heart of the MAX17000AETG+T lies its ability to support various charging voltages, which is crucial for Quick Charge 2.0 compliance. The controller can efficiently handle 5V, 9V, 12V, or 20V inputs, making it adaptable to a wide range of power sources and ensuring compatibility with different device requirements. This flexibility is key for manufacturers looking to create products that can charge quickly and safely across various environments and user scenarios.

The device comes in a compact 24-pin TQFN package, which is highly beneficial for space-constrained applications. Its small footprint allows for more efficient use of PCB space, enabling designers to incorporate additional features or reduce the overall size of their products. The MAX17000AETG+T also features integrated MOSFETs, which simplifies the design and reduces external component count, further contributing to a minimized board space and potentially lower production costs.

Safety is a paramount concern in charging applications, and the MAX17000AETG+T addresses this by providing multiple layers of protection. It includes overvoltage protection, overcurrent protection, and thermal shutdown features, ensuring that devices are safeguarded against potential damage from electrical anomalies. This proactive approach to protection not only extends the life of the end product but also ensures user safety during operation.

In addition to its safety features, the MAX17000AETG+T boasts high efficiency, which is critical for reducing heat generation and improving overall system reliability. Manufacturers aiming to meet the growing demand for quick and safe charging solutions will find the MAX17000AETG+T to be an ideal choice, as it combines performance, compactness, and safety in a single integrated circuit.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,541 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess