EN
  • EN
  • DE

MC145428P

Part No MC145428P
Manufacturer Lansdale
Description Asynchronous-to-Synchronous and Synchronous-to-Asynchronous Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lansdale
Win Source Part Number 1217906-MC145428P
Manufacturer Homepage www.lansdale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145428P CAD Model

Description

The MC145428P is a monolithic Integrated Services Digital Network (ISDN) U interface transceiver manufactured by Lansdale Semiconductor. It facilitates full-duplex synchronous communication over a single twisted pair of wires.

Applications:

  • ISDN terminals: Connecting to ISDN networks for voice and data communication.
  • Digital telephones: Providing digital voice communication over ISDN lines.
  • Data communication equipment: Enabling data transfer over ISDN networks.
  • PBX systems: Integrating into private branch exchange systems for digital communication.
  • Network interfaces: Providing ISDN connectivity for various devices.

Features:

  • U interface transceiver: Enables communication over a single twisted pair of wires.
  • Full-duplex synchronous communication: Supports simultaneous transmission and reception of data.
  • Adaptive equalization: Compensates for signal distortion caused by long cable lengths.
  • Echo cancellation: Eliminates echoes from the line to improve signal quality.
  • Timing recovery: Extracts timing information from the received signal.
  • Line impedance matching: Ensures optimal signal transfer between the transceiver and the line.

Benefits:

  • High-speed data transmission: Enables fast data transfer over ISDN networks.
  • Improved signal quality: Adaptive equalization and echo cancellation enhance signal integrity.
  • Simplified wiring: U interface uses a single twisted pair of wires, reducing wiring complexity.
  • Cost-effective: Provides a cost-effective solution for ISDN connectivity.
  • Reliable communication: Robust design ensures reliable data transmission.

Additional Details:

The MC145428P is designed to meet the ITU-T I.430 standard for ISDN U interfaces. It includes various features to improve signal quality, such as adaptive equalization and echo cancellation. The transceiver operates at a data rate of 144 kbps. It is available in a DIP package for easy through-hole mounting. It requires a 5V power supply. The device implements various loopback modes for testing and diagnostic purposes. Its robust design ensures reliable data transmission over ISDN lines. The MC145428P significantly reduces the complexity and cost of implementing ISDN U interfaces in various communication devices and systems.

The MC145428P is an essential component for devices requiring connectivity to ISDN networks. The adaptive equalization ensures reliable communication even over long cable runs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess