EN
  • EN
  • DE

MP10010NMK-01

Part No MP10010NMK-01
Manufacturer Lantronix, Inc.
Catalog Misc Products
Description MATCHPORT UNIVERSAL DEMONSTRATIO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions - Gateways, Routers
Mfr Lantronix, Inc.
Package Box
Product Status Obsolete
Function Gateway
Modulation or Protocol 802.11b/g
Frequency 2.4GHz
Applications General Purpose
Sensitivity -91dBm
Power - Output 2dBm
Data Rate (Max) 54Mbps
Base Product Number MP10010
Standard Package 1 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 885557-MP10010NMK-01
Ultra Librarian 3D Model Ultra Librarian MP10010NMK-01 CAD Model

Description

The MP10010NMK-01 is a networking solution gateway router designed for general purpose applications.

  • Frequency: 2.4GHz
  • Maximum Data Rate: 54Mbps
  • Power Output: 2dBm
  • Sensitivity: -91dBm
  • Modulation or Protocol: 802.11b/g
  • Package: Box
  • Product Status: Obsolete
  • Manufacturer: Lantronix, Inc.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess