EN
  • EN
  • DE

GAL20V8B-10LPI

Part No GAL20V8B-10LPI
Manufacturer Lattice Semiconductor Corporation
Description High Performance E2CMOS PLD Generic Array Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176801-GAL20V8B-10LPI
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL20V8B-10LPI CAD Model

Description

The GAL20V8B-10LPI is a high-performance, low-power CMOS Generic Array Logic (GAL) device from Lattice Semiconductor Corporation. It's a versatile Programmable Logic Device (PLD) designed to implement a wide variety of combinational and sequential logic functions. It offers improved performance and lower power consumption compared to bipolar PROM and PAL devices.

Applications

  • Address decoding
  • Glue logic
  • Peripheral control
  • State machine design
  • Custom logic implementation

Features

  • Electrically Erasable (E2) technology for reprogrammability
  • Low-power CMOS operation
  • 10ns propagation delay
  • 20 input pins and 8 output pins
  • Output Logic Macrocells (OLMCs) for flexible output configuration
  • JEDEC standard programming

Benefits

  • Flexibility to implement a wide range of logic functions
  • Reprogrammable for easy design changes and updates
  • Lower power consumption reduces heat dissipation and extends battery life
  • Fast propagation delay for high-speed performance
  • Simplified design process using standard programming tools
  • Reduced component count and board space

Additional Details

The GAL20V8B-10LPI utilizes electrically erasable CMOS (E2CMOS) technology, allowing for easy and repeated programming. The Output Logic Macrocells (OLMCs) give designers the ability to configure each output individually as either combinational or registered. This makes the GAL20V8B-10LPI adaptable to a multitude of applications. Programming is performed using industry-standard JEDEC files with readily available PLD programmers. The low power consumption of this device is advantageous in battery-operated and other power-sensitive systems. The 10ns propagation delay ensures fast switching speeds, allowing for high-performance operation. Its high flexibility and performance make the GAL20V8B-10LPI an excellent choice for diverse applications. Always consult the manufacturer's datasheet for detailed specifications, timing diagrams, and programming instructions prior to incorporating it into a circuit design. Proper handling precautions must be observed to protect the device from electrostatic discharge (ESD). The GAL20V8B-10LPI is frequently employed to replace discrete logic components, simplifying designs and minimizing board area. It's a mature and well-supported product, backed by a large user base. The device offers a cost-effective alternative to custom ASICs or gate arrays for low- to medium-volume applications. Its predictable performance and ease of use contribute to faster design cycles and reduced time-to-market. Its re-programmability significantly simplifies prototyping and debugging activities.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess