EN
  • EN
  • DE

GAL22V10C-10LP

Part No GAL22V10C-10LP
Manufacturer Lattice Semiconductor Corporation
Description High Performance E2CMOS PLD Generic Array Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176829-GAL22V10C-10LP
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10C-10LP CAD Model

Description

The GAL22V10C-10LP is a high-performance, low-power CMOS Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It's designed for implementing a wide range of custom logic functions in digital systems. Its reprogrammable nature makes it highly versatile for prototyping and production applications. The device offers a flexible architecture with variable product term distribution, allowing designers to optimize logic implementations for speed and complexity.

Applications

  • Complex Address Decoding: Managing memory addressing in advanced systems.
  • State Machine Design: Implementing complex sequential control logic.
  • Peripheral Device Control: Interfacing microcontrollers with peripheral devices.
  • Data Communication Interfaces: Implementing serial and parallel communication protocols.
  • Bus Controller Logic: Managing data flow and arbitration on system buses.

Features

  • Electrically Erasable and Reprogrammable (E2CMOS): Allows for easy design iteration and in-system programming.
  • Low Power Consumption: Reduces overall system power requirements, making it suitable for battery-powered applications.
  • High Speed Performance: Offers a propagation delay of 10ns.
  • Ten Output Logic Macrocells (OLMCs): Each OLMC can be individually configured as an input, output, or bidirectional pin with registered or combinatorial outputs.
  • Variable Product Term Distribution: Allows allocation of product terms based on the complexity of the logic function.
  • Programmable Output Polarity: Supports both active-high and active-low output configurations.
  • Preload and Power-Up Reset on all Registers: Ensures predictable system startup behavior.
  • Available in multiple package options: Including DIP, PLCC, and SOIC.

Benefits

  • Design Flexibility: The reprogrammable nature allows for easy design changes and optimization, reducing development time and costs.
  • Reduced System Complexity: Integrates multiple discrete logic functions into a single chip, simplifying board layout and reducing component count.
  • Improved Performance: High-speed operation enhances overall system performance.
  • Simplified Design Process: Easy-to-use programming tools and readily available documentation facilitate rapid prototyping and development.
  • Enhanced Reliability: Solid-state construction provides greater resistance to vibration and shock compared to discrete components.

Additional Details

The GAL22V10C-10LP operates from a 5V power supply and is programmed using standard GAL programming tools. The architecture consists of a programmable AND array feeding into a fixed OR array, with configurable output macrocells. The '10' in the part number refers to the propagation delay of 10ns, and 'LP' indicates Low Power operation. This device is commonly used in applications that require complex programmable logic, such as industrial control systems, telecommunications equipment, and computer peripherals.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess