EN
  • EN
  • DE

ICE40LM4K-CM36AS

Part No ICE40LM4K-CM36AS
Manufacturer Lattice Semiconductor Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case VFBGA-36
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 723901-ICE40LM4K-CM36AS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICE40LM4K-CM36AS CAD Model

Description

The ICE40LM4K-CM36AS is a low-power, small form factor FPGA (Field Programmable Gate Array) from Lattice Semiconductor Corporation, part of the iCE40 LM series. This FPGA is designed for mobile and consumer applications, offering a balance of low power consumption and programmable logic resources.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and wearables for sensor hub functionality, image processing, and custom logic implementation.
  • Consumer Electronics: Employed in digital cameras, portable media players, and gaming devices for display control, video processing, and interface bridging.
  • IoT Devices: Utilized in Internet of Things (IoT) devices for sensor data aggregation, edge computing, and secure communication.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices for custom logic and sensor fusion.
  • Display Applications: Used for display control and image processing in small form-factor displays.

Features:

  • 4K Logic Cells: Provides sufficient programmable logic resources for implementing custom digital circuits.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • Flexible I/O: Offers a variety of I/O interfaces for connecting to external devices.
  • Small CM36 Package: Enables compact designs for space-constrained applications.

Benefits:

  • Design Flexibility: Allows for custom logic implementation and algorithm acceleration.
  • Low Power Operation: Reduces power consumption and heat generation.
  • Fast Time-to-Market: Enables rapid prototyping and development.
  • Cost-Effective Solution: Offers a balance of performance and price.
  • Reconfigurable Hardware: Allows for design changes and updates after deployment.

Additional Details:

The ICE40LM4K-CM36AS features programmable logic blocks, routing resources, and I/O blocks that can be configured to implement a wide range of digital circuits. Its low-power architecture makes it suitable for battery-powered devices, and its small CM36 package allows for compact designs. Lattice Semiconductor provides comprehensive design tools and IP cores to support designers in using the ICE40LM4K-CM36AS effectively. The FPGA can be programmed using Verilog or VHDL hardware description languages. Its non-volatile configuration memory allows for instant-on operation, and its flexible I/O interfaces enable connectivity to various sensors, displays, and other external devices. The device's security features also make it suitable for secure applications where data integrity and confidentiality are critical. Furthermore, the FPGA's reconfigurable nature allows for design changes and updates even after deployment, providing a flexible and adaptable solution for various applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5036 $63.0216
14+ $8.6186 $120.6604
21+ $8.3495 $175.3395
29+ $8.0792 $234.2968
37+ $7.8101 $288.9737
50+ $7.0028 $350.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess