EN
  • EN
  • DE

ISPLSI 5512VA-70LB388I

Part No ISPLSI 5512VA-70LB388I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 512MC 15NS 388BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispLSI 5000VA
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Logic Elements/Blocks 16
Number of Macrocells 512
Number of Gates 24000
Number of I/O 288
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 388-BBGA
Manufacturer Package 388-BGA (35x35)
Win Source Part Number 777576-ISPLSI 5512VA-70LB388I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI 5512VA-70LB388I CAD Model

Description

The ISPLSI 5512VA-70LB388I is a Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. It is a member of the ispLSI 5000VA family, which offers a wide range of gate counts, macrocells, and performance options to meet the needs of a variety of applications.

The ISPLSI 5512VA-70LB388I is a 24K gate CPLD with 512 macrocells. It operates at a maximum frequency of 70MHz and has a typical power consumption of 250mW. The device is available in a 388-pin BGA package.

The ISPLSI 5512VA-70LB388I is a highly versatile device that can be used in a wide range of applications, including:

  • Prototyping: The ISPLSI 5512VA-70LB388I can be used to prototype new ASIC designs before they are committed to silicon. This can save time and money by allowing designers to test and refine their designs before they are manufactured.
  • Glue logic: The ISPLSI 5512VA-70LB388I can be used to implement glue logic in complex electronic systems. This can help to reduce the number of discrete components required and simplify the system design.
  • Industrial control: The ISPLSI 5512VA-70LB388I can be used to implement industrial control functions such as state machine control, data acquisition, and signal processing.
  • Consumer electronics: The ISPLSI 5512VA-70LB388I can be used to implement consumer electronics functions such as user interface control, audio processing, and video processing.

The ISPLSI 5512VA-70LB388I is designed to be easy to use. It comes with a comprehensive software development toolchain that includes a graphical design environment, a compiler, and a debugger. The toolchain also includes a library of pre-defined functions and macros that can be used to accelerate development.

The ISPLSI 5512VA-70LB388I is a reliable and high-performance CPLD that is suitable for a wide range of applications. It is backed by Lattice Semiconductor's global support team and is available from a variety of distributors.

Here are some specific examples of how the ISPLSI 5512VA-70LB388I can be used:

  • In an industrial control system, the ISPLSI 5512VA-70LB388I can be used to implement a state machine that controls a conveyor belt system. The state machine would track the position of the conveyor belt and ensure that it is moving at the correct speed.
  • In a consumer electronics device such as a smart TV, the ISPLSI 5512VA-70LB388I can be used to implement the user interface control logic. This logic would handle tasks such as detecting key presses and updating the display.
  • In a telecommunications system, the ISPLSI 5512VA-70LB388I can be used to implement signal processing functions such as filtering and compression. These functions would help to improve the quality and efficiency of the telecommunications system.

The ISPLSI 5512VA-70LB388I is a versatile and powerful CPLD that can be used in a wide range of applications. It is a good choice for designers who need a reliable and high-performance device that is easy to use.

You May Also Be Interested in

Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess