EN
  • EN
  • DE

ISPLSI1016-60LT44

Part No ISPLSI1016-60LT44
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD ispLSI® 1000 Family 2K Gates 64 Macro Cells 60MHz 5V 44-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Frequency 83 MHz
Max Frequency 83 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Memory Type EEPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 150 mA
Number of Gates 2000
Number of I/Os 32
Number of Logic Blocks (LABs) 16
Number of Logic Elements/Cells 16
Number of Macrocells 64
Number of Pins 44
Number of Programmable I/O 32
Operating Supply Current 150 mA
Operating Supply Voltage 5 V
Propagation Delay 25 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 25 ns
Win Source Part Number 990114-ISPLSI1016-60LT44
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI1016-60LT44 CAD Model

Description

The ISPLSI1016-60LT44 is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation.

  • I/O Pins: 32
  • Mounting Type: SMD/SMT
  • Frequency: 83 MHz
  • Supply Voltage: 5V
  • Logic Elements/Cells: 16
  • Macrocells: 64
  • Propagation Delay: 25 ns
  • Package/Case: TQFP
  • Operating Temperature Range: 0 °C to 70 °C
  • RoHS Compliant: Yes
  • Alternative Part: ISPLSI1016-60LT44ISPLSI 1016-60LT44

You May Also Be Interested in

Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess