EN
  • EN
  • DE

ISPLSI1016E80LT44I

Part No ISPLSI1016E80LT44I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description High-Density Programmable Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190766-ISPLSI1016E80LT44I
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI1016E80LT44I CAD Model

Description

The ISPLSI1016E80LT44I is a high-performance Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. This device offers a flexible and cost-effective solution for implementing a wide range of digital logic functions. It's particularly well-suited for applications requiring high speed, low power consumption, and reprogrammability.

Applications:

  • Industrial control systems: Implementing custom logic for motor control, sensor interfaces, and communication protocols.
  • Telecommunications equipment: Providing glue logic for signal processing, data routing, and control functions.
  • Networking devices: Implementing custom protocols, address decoding, and control logic for network interfaces.
  • Medical devices: Used in diagnostic equipment, patient monitoring systems, and imaging devices for data acquisition and control.
  • Automotive electronics: Implementing custom logic for engine control, braking systems, and infotainment systems.

Features:

  • High-speed operation: Offers a propagation delay of 8ns, enabling high-performance digital logic implementations.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates without removing the device from the circuit board.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Flexible I/O architecture: Supports a wide range of input/output standards and configurations.
  • 44-pin TQFP package: Offers a compact footprint for space-constrained applications.
  • 16 Macrocells: This CPLD has 16 macrocells, each of which can implement a sum-of-products logic function.

Benefits:

  • Reduced development time: ISP capability simplifies the design and debugging process.
  • Increased system flexibility: Reprogrammability allows for easy adaptation to changing requirements.
  • Improved system performance: High-speed operation enables fast and efficient digital logic implementations.
  • Lower power consumption: Minimizes power dissipation, extending battery life in portable applications.
  • Reduced system cost: Integrated functionality reduces the need for external components.

Additional Details:

The ISPLSI1016E80LT44I is based on a CMOS process, providing low power consumption and high reliability. It supports a wide range of operating voltages and temperatures, making it suitable for various environments. The device is typically programmed using a JTAG interface and industry-standard programming tools. It offers a versatile and cost-effective solution for implementing custom digital logic functions in a wide range of applications.

You May Also Be Interested in

Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess