EN
  • EN
  • DE

ISPLSI2064VE-200LB100

Part No ISPLSI2064VE-200LB100
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V In-System Programmable High Density SuperFAST™ PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190800-ISPLSI2064VE-200LB100
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI2064VE-200LB100 CAD Model

Description

The ISPLSI2064VE-200LB100 is a high-performance, versatile Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor. It is designed for implementing a wide variety of digital logic functions and offers in-system programmability, allowing for design changes and updates without physical removal from the circuit board. This particular model features a high operating speed and a compact LB100 package.

Applications

  • High-speed control logic
  • Address decoding
  • Peripheral interface
  • State machine implementation
  • Data path control

Features

  • In-System Programmable (ISP): Allows for convenient design updates and modifications.
  • High Speed: 200 MHz maximum operating frequency for demanding applications.
  • Flexible Architecture: Offers a versatile platform for implementing various logic functions.
  • Low Power Consumption: Reduces overall system power requirements.
  • Multiple I/O Pins: Provides ample connectivity for external devices.
  • Compact LB100 Package: Suitable for space-constrained applications.
  • JEDEC File Compatibility: Supports standard programming formats.

Benefits

  • Reduced Development Time: In-system programmability streamlines the design process.
  • Increased System Flexibility: Enables easy adaptation to changing requirements.
  • Lower System Cost: Reduces the need for external components.
  • Improved System Performance: High-speed operation enhances overall system efficiency.
  • Enhanced System Reliability: Robust design ensures stable operation.

Additional Details

The ISPLSI2064VE-200LB100 utilizes a CMOS E2PROM process for its programmable elements, providing non-volatile storage for the configured logic. The architecture incorporates a global routing pool and programmable AND/OR arrays, allowing for efficient implementation of complex logic functions. Programming is accomplished via a standard JEDEC file format. The LB100 package refers to the physical package of the device, which needs to be considered during PCB layout and assembly. It is essential to consult the device datasheet for detailed specifications, including pin assignments, timing characteristics, and power requirements, to ensure proper operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess